PowerPC e500v2 Microprocessor IC QorIQ P2 2 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)
IC MPU Q OR IQ 1.2GHZ 689TEBGA
PowerPC e500v2 Microprocessor IC QorIQ P2 2 Core, 32-Bit 1.2GHz 689-TEPBGA II (31x31)
IC MPU QORIQ P2 1.2GHZ PBGA689
Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1234261-P2020NXN2KFC
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quarktwin Technology Ltd. | Lingto Electronic Limited | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | |
---|---|---|---|---|---|
Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
Product Number | P2020NXN2KFC | P2020NXN2KFC | P2020NXN2KFC-ND | P2020NXN2KFC | 1234261-P2020NXN2KFC |
Product Name | Microprocessors | Embedded - Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Embedded - Microprocessors - P2020NXN2KFC |
Data Bus | 32-Bit; 2 Core, 32-Bit | 32-Bit | |||
Microprocessor Family | PowerPC e500v2 | PowerPC; PowerPC e500v2 | PowerPC; PowerPC e500v2 | PowerPC; PowerPC e500v2 | |
Package Type | BGA; Other; 689-BBGA Exposed Pad | Other; 689-BBGA Exposed Pad | |||
Clock Speed | 1200 MHz | 1200 MHz | 1200 MHz |