Manufacturer: NXP
Win Source Part Number: 927852-MPC5200VR400
Series: MPC52xx
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: PowerPC G2_LE Microprocessor IC series 1 Core, 32-Bit 400MHz 272-PBGA (27x27)
Core Processor: PowerPC G2_LE
Speed: 400MHz
Package: Tray
Package: 272-BBGA
Part Status: Not For New Designs
Family Name: MPC5200
Categories: Integrated Circuits (ICs)
Case / Package: 272-PBGA (27x27)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MPU MPC52XX 400MHZ 272BGA
PowerPC G2_LE Microprocessor IC MPC52xx 1 Core, 32-Bit 400MHz 272-PBGA (27x27)
IC MPU MPC52XX 400MHZ 272BGA
PowerPC G2_LE Microprocessor IC MPC52xx 1 Core, 32-Bit 400MHz 272-PBGA (27x27)
Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | DigiKey | |
---|---|---|---|---|---|
Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
Product Number | 927852-MPC5200VR400 | MPC5200VR400 | MPC5200VR400 | MPC5200VR400 | MPC5200VR400-ND |
Product Name | Embedded - Embedded - Microprocessors - MPC5200VR400 | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Embedded - Microprocessors | Microprocessors |
Package Type | P-BGA; Other; 272-PBGA (27x27) | BGA; Other; 272-BBGA | Other; 272-BBGA | ||
Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
Microprocessor Family | PowerPC; PowerPC G2_LE | PowerPC G2_LE | PowerPC; PowerPC G2_LE | PowerPC; PowerPC G2_LE | |
Clock Speed | 400 MHz | 400 MHz | 400 MHz |