Texas Instruments SM320C50-EP Enhanced Product Digital Signal Processor SM320C50PQI80EP

Description
Enhanced Product Digital Signal Processor 132-BQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
SM320C50-EP Enhanced Product Digital Signal Processor
SM320C50PQI80EP
SM320C50-EP Enhanced Product Digital Signal Processor SM320C50PQI80EP
Enhanced Product Digital Signal Processor 132-BQFP -40 to 85

Enhanced Product Digital Signal Processor 132-BQFP -40 to 85

Supplier's Site Datasheet
DSP (Digital Signal Processors) - SM320C50PQI80EP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
SM320C50PQI80EP
DSP (Digital Signal Processors) SM320C50PQI80EP
IC DGTL SGNL PROC 80MHZ 132-QFP

IC DGTL SGNL PROC 80MHZ 132-QFP

Supplier's Site Datasheet
Yishun, Singapore
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1265139-SM320C50PQI80EP
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1265139-SM320C50PQI80EP
Win Source Part Number: 1265139-SM320C50PQI8 0EP Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: TMS320C5x Type: Fixed Point Voltage - I/O: 5.00V Package: Tray Standard Package: 36 Mounting: SMD (SMT) Interface: Serial Port Clock Rate: 80MHz Non-Volatile Memory: ROM (4kB) On-Chip RAM: 20kB Voltage - Core: 5.00V Package / Case: 132-BQFP Bumpered Supplier Device Package: 132-BQFP (24.54x24.54) Temperature Range - Operating: -40°C ~ 85°C (TC) ECCN: 3A001A2C Fake Threat In the Open Market: 58 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: V62/03613-02XE,-296- 22569,-SM320C50PQI80 EPR,-296-22569,-V62/ 03613-02XE,-V62/0361 3-02XER,296-22569R,- 296-22569R,296-22569 Base Product Number: SM320 Product Status: Obsolete

Win Source Part Number: 1265139-SM320C50PQI80EP
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Series: TMS320C5x
Type: Fixed Point
Voltage - I/O: 5.00V
Package: Tray
Standard Package: 36
Mounting: SMD (SMT)
Interface: Serial Port
Clock Rate: 80MHz
Non-Volatile Memory: ROM (4kB)
On-Chip RAM: 20kB
Voltage - Core: 5.00V
Package / Case: 132-BQFP Bumpered
Supplier Device Package: 132-BQFP (24.54x24.54)
Temperature Range - Operating: -40°C ~ 85°C (TC)
ECCN: 3A001A2C
Fake Threat In the Open Market: 58 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: V62/03613-02XE,-296-22569,-SM320C50PQI80EPR,-296-22569,-V62/03613-02XE,-V62/03613-02XER,296-22569R,-296-22569R,296-22569
Base Product Number: SM320
Product Status: Obsolete

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-22569-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-22569-ND
DSP (Digital Signal Processors) 296-22569-ND
IC DGTL SGNL PROC 80MHZ 132-QFP

IC DGTL SGNL PROC 80MHZ 132-QFP

Supplier's Site Datasheet
Embedded - DSP (Digital Signal Processors) - SM320C50PQI80EP - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
SM320C50PQI80EP
Embedded - DSP (Digital Signal Processors) SM320C50PQI80EP
IC DGTL SGNL PROC 80MHZ 132-QFP

IC DGTL SGNL PROC 80MHZ 132-QFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number SM320C50PQI80EP SM320C50PQI80EP 1265139-SM320C50PQI80EP 296-22569-ND SM320C50PQI80EP
Product Name SM320C50-EP Enhanced Product Digital Signal Processor DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Package Type QFP; Other; 132-BQFP Bumpered Other; 132-BQFP Bumpered
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C25 Digital Signal Processors - 5962-8861901ZA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
5 suppliers
TMS320C6678 Multicore Fixed and Floating-Point Digital Signal Processor - TMS320C6678AXCYP - Texas Instruments
Specs
Supply Voltage 1.5V; 1.8V
Features Embedded Timers
Package Type Other; FCBGA
View Details
4 suppliers