C6000 DSP+ARM Processor 361-NFBGA -40 to 90
Texas Instruments | |
---|---|
Product Category | Digital Signal Processors (DSP) |
Product Number | OMAPL138EZCED4 |
Product Name | OMAP-L138 C6000 DSP+ARM Processor |
Supply Voltage | 1.8V; 3.3V |
Features | Flash Memory |
Package Type | Other; NFBGA |
Clock Speed | 456 MHz |
MIPS | 456 |