Analog Devices, Inc. Embedded - DSP (Digital Signal Processors) ADSP-21478KSWZ-1A

Description
The ADSP-2147x SHARC® processor range from Analog Devices are digital signal processors (DSPs) featuring Super Harvard Architecture. Optimized for high performance audio applications these 32-bit/40-bit floating-point processors have large on-chip SRAM, multiple internal buses eliminating I/O bottlenecks and an innovative digital application interface (DAI). The range is code compatible with all other devices within the SHARC® family. Maximum Frequency = 200MHz Series = Blackfin Device Million Instructions per Second = 200MIPS Data Bus Width = 32bit RAM Size = 3 MB Instruction Set Architecture = Super Harvard Program Memory Size = 512 kB Program Memory Type = ROM Numeric and Arithmetic Format = Floating Point Mounting Type = Surface Mount Delivery on production packaging - Punnet. This product is non-returnable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8023953P - RS Components, Ltd.
Corby, Northants, United Kingdom
The ADSP-2147x SHARC® processor range from Analog Devices are digital signal processors (DSPs) featuring Super Harvard Architecture. Optimized for high performance audio applications these 32-bit/40-bit floating-point processors have large on-chip SRAM, multiple internal buses eliminating I/O bottlenecks and an innovative digital application interface (DAI). The range is code compatible with all other devices within the SHARC® family. Maximum Frequency = 200MHz Series = Blackfin Device Million Instructions per Second = 200MIPS Data Bus Width = 32bit RAM Size = 3 MB Instruction Set Architecture = Super Harvard Program Memory Size = 512 kB Program Memory Type = ROM Numeric and Arithmetic Format = Floating Point Mounting Type = Surface Mount Delivery on production packaging - Punnet. This product is non-returnable.

The ADSP-2147x SHARC® processor range from Analog Devices are digital signal processors (DSPs) featuring Super Harvard Architecture. Optimized for high performance audio applications these 32-bit/40-bit floating-point processors have large on-chip SRAM, multiple internal buses eliminating I/O bottlenecks and an innovative digital application interface (DAI). The range is code compatible with all other devices within the SHARC® family.
Maximum Frequency = 200MHz
Series = Blackfin
Device Million Instructions per Second = 200MIPS
Data Bus Width = 32bit
RAM Size = 3 MB
Instruction Set Architecture = Super Harvard
Program Memory Size = 512 kB
Program Memory Type = ROM
Numeric and Arithmetic Format = Floating Point
Mounting Type = Surface Mount
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site
 - 8023953 - RS Components, Ltd.
Corby, Northants, United Kingdom
The ADSP-2147x SHARC® processor range from Analog Devices are digital signal processors (DSPs) featuring Super Harvard Architecture. Optimized for high performance audio applications these 32-bit/40-bit floating-point processors have large on-chip SRAM, multiple internal buses eliminating I/O bottlenecks and an innovative digital application interface (DAI). The range is code compatible with all other devices within the SHARC® family. Maximum Frequency = 200MHz Series = Blackfin Device Million Instructions per Second = 200MIPS Data Bus Width = 32bit RAM Size = 3 MB Instruction Set Architecture = Super Harvard Program Memory Size = 512 kB Program Memory Type = ROM Numeric and Arithmetic Format = Floating Point Mounting Type = Surface Mount

The ADSP-2147x SHARC® processor range from Analog Devices are digital signal processors (DSPs) featuring Super Harvard Architecture. Optimized for high performance audio applications these 32-bit/40-bit floating-point processors have large on-chip SRAM, multiple internal buses eliminating I/O bottlenecks and an innovative digital application interface (DAI). The range is code compatible with all other devices within the SHARC® family.
Maximum Frequency = 200MHz
Series = Blackfin
Device Million Instructions per Second = 200MIPS
Data Bus Width = 32bit
RAM Size = 3 MB
Instruction Set Architecture = Super Harvard
Program Memory Size = 512 kB
Program Memory Type = ROM
Numeric and Arithmetic Format = Floating Point
Mounting Type = Surface Mount

Supplier's Site
 - 1600706 - RS Components, Ltd.
Corby, Northants, United Kingdom
The ADSP-2147x SHARC® processor range from Analog Devices are digital signal processors (DSPs) featuring Super Harvard Architecture. Optimized for high performance audio applications these 32-bit/40-bit floating-point processors have large on-chip SRAM, multiple internal buses eliminating I/O bottlenecks and an innovative digital application interface (DAI). The range is code compatible with all other devices within the SHARC® family. Maximum Frequency = 200MHz Series = Blackfin Device Million Instructions per Second = 200MIPS Data Bus Width = 32bit RAM Size = 3 MB Instruction Set Architecture = Super Harvard Program Memory Size = 512 kB Program Memory Type = ROM Numeric and Arithmetic Format = Floating Point Mounting Type = Surface Mount

The ADSP-2147x SHARC® processor range from Analog Devices are digital signal processors (DSPs) featuring Super Harvard Architecture. Optimized for high performance audio applications these 32-bit/40-bit floating-point processors have large on-chip SRAM, multiple internal buses eliminating I/O bottlenecks and an innovative digital application interface (DAI). The range is code compatible with all other devices within the SHARC® family.
Maximum Frequency = 200MHz
Series = Blackfin
Device Million Instructions per Second = 200MIPS
Data Bus Width = 32bit
RAM Size = 3 MB
Instruction Set Architecture = Super Harvard
Program Memory Size = 512 kB
Program Memory Type = ROM
Numeric and Arithmetic Format = Floating Point
Mounting Type = Surface Mount

Supplier's Site
Embedded - DSP (Digital Signal Processors) - ADSP-21478KSWZ-1A - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
ADSP-21478KSWZ-1A
Embedded - DSP (Digital Signal Processors) ADSP-21478KSWZ-1A
IC DSP SHARC 200MHZ LP 100LQFP

IC DSP SHARC 200MHZ LP 100LQFP

Supplier's Site Datasheet
DSP (Digital Signal Processors) - ADSP-21478KSWZ-1A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
ADSP-21478KSWZ-1A
DSP (Digital Signal Processors) ADSP-21478KSWZ-1A
IC DSP SHARC 200MHZ LP 100LQFP

IC DSP SHARC 200MHZ LP 100LQFP

Supplier's Site Datasheet
Yishun, Singapore
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-21478KSWZ-1A
811751-ADSP-21478KSWZ-1A
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-21478KSWZ-1A 811751-ADSP-21478KSWZ-1A
Manufacturer: Analog Devices Inc. Win Source Part Number: 811751-ADSP-21478KSW Z-1A Packaging: Tray Type: Floating Point Mounting Style: SMD Voltage - I/O: 3.30V Interface: DAI, DPI, EBI/EMI, I2C, SPI, SPORT, UART/USART Clock Rate: 200MHz Non-Volatile Memory: ROM (4Mbit) On-Chip RAM: 3Mbit Voltage - Core: 1.20V Supplier Device Package: 100-LQFP-EP (14x14) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 100-LQFP Exposed Pad Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Part Number Series: ADSP-21478

Manufacturer: Analog Devices Inc.
Win Source Part Number: 811751-ADSP-21478KSWZ-1A
Packaging: Tray
Type: Floating Point
Mounting Style: SMD
Voltage - I/O: 3.30V
Interface: DAI, DPI, EBI/EMI, I2C, SPI, SPORT, UART/USART
Clock Rate: 200MHz
Non-Volatile Memory: ROM (4Mbit)
On-Chip RAM: 3Mbit
Voltage - Core: 1.20V
Supplier Device Package: 100-LQFP-EP (14x14)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 100-LQFP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Part Number Series: ADSP-21478

Supplier's Site
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - ADSP-21478KSWZ-1A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
ADSP-21478KSWZ-1A
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) ADSP-21478KSWZ-1A
IC DSP SHARC 200MHZ LP 100LQFP

IC DSP SHARC 200MHZ LP 100LQFP

Supplier's Site
DSP (Digital Signal Processors) - ADSP-21478KSWZ-1A-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
ADSP-21478KSWZ-1A-ND
DSP (Digital Signal Processors) ADSP-21478KSWZ-1A-ND
IC DSP SHARC 200MHZ LP 100LQFP

IC DSP SHARC 200MHZ LP 100LQFP

Supplier's Site Datasheet
Digital Signal Processor IC - ADSP21478KSWZ1A - Richardson RFPD
Geneva, IL, United States
Digital Signal Processor IC
ADSP21478KSWZ1A
Digital Signal Processor IC ADSP21478KSWZ1A
Microcontroller IC - Device Type 32-bit Microcontroller ; Package Type 100-Lead LQFP_EP ; RAM Memory Size (KByte) 3000 KB; Operating Frequency - Max (MHz) 200 MHz

Microcontroller IC - Device Type 32-bit Microcontroller ; Package Type 100-Lead LQFP_EP ; RAM Memory Size (KByte) 3000 KB; Operating Frequency - Max (MHz) 200 MHz

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Lingto Electronic Limited Quarktwin Technology Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited DigiKey Richardson RFPD
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 8023953P ADSP-21478KSWZ-1A ADSP-21478KSWZ-1A 811751-ADSP-21478KSWZ-1A ADSP-21478KSWZ-1A ADSP-21478KSWZ-1A-ND ADSP21478KSWZ1A
Product Name Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-21478KSWZ-1A Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) Digital Signal Processor IC
Data Bus 32-Bit
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
MIPS 200
Interface Type I²C; SPI; UART; USART; DAI, DPI, EBI/EMI, I²C, SPI, SPORT, UART/USART I²C; SPI; UART; USART; DAI, DPI, EBI/EMI, I²C, SPI, SPORT, UART/USART I²C; SPI; UART; USART; DAI, DPI, EBI/EMI, I2C, SPI, SPORT, UART/USART DAI, DPI, EBI/EMI, I2C, SPI, SPORT, UART/USART I²C; SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

 - ADSP-2111BS-80 - Rochester Electronics
Specs
Data Bus 16-Bit
Package Type QFP; Other; PQFP100
View Details
5 suppliers
TMS320C6202B Fixed-Point Digital Signal Processor - TMS320C6202BZNZ250 - Texas Instruments
Specs
Supply Voltage 1.5V; 3.3V
Clock Speed 600 MHz
MMACS 600
View Details
7 suppliers
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details