Texas Instruments SM320VC33-EP Enhanced Product Digital Signal Processor SM320VC33GNMM150EP

Description
Enhanced Product Digital Signal Processor 144-CBGA -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SM320VC33-EP Enhanced Product Digital Signal Processor - SM320VC33GNMM150EP - Texas Instruments
Dallas, TX, United States
SM320VC33-EP Enhanced Product Digital Signal Processor
SM320VC33GNMM150EP
SM320VC33-EP Enhanced Product Digital Signal Processor SM320VC33GNMM150EP
Enhanced Product Digital Signal Processor 144-CBGA -55 to 125

Enhanced Product Digital Signal Processor 144-CBGA -55 to 125

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-22576-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-22576-ND
DSP (Digital Signal Processors) 296-22576-ND
IC DGTL SIGNAL PROCESSOR 144CBGA

IC DGTL SIGNAL PROCESSOR 144CBGA

Supplier's Site Datasheet
Yishun, Singapore
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1265145-SM320VC33GNMM150EP
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1265145-SM320VC33GNMM150EP
Win Source Part Number: 1265145-SM320VC33GNM M150EP Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: TMS320C3x Type: Floating Point Voltage - I/O: 3.30V Package: Tray Standard Package: 160 Mounting: SMD (SMT) Interface: Serial Port Clock Rate: 75MHz Non-Volatile Memory: External On-Chip RAM: 136.25kB Voltage - Core: 1.80V Package / Case: 144-CFBGA Supplier Device Package: 144-CBGA (12x12) Temperature Range - Operating: -55°C ~ 125°C (TC) ECCN: 3A001A2C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-22576R,296-22576 ,-296-22576,-296-225 76,-SM320VC33GNMM150 EPR,V62/03610-02YA,- V62/03610-02YA,-V62/ 03610-02YAR,-296-225 76R Base Product Number: SM320 Product Status: Obsolete

Win Source Part Number: 1265145-SM320VC33GNMM150EP
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Series: TMS320C3x
Type: Floating Point
Voltage - I/O: 3.30V
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Interface: Serial Port
Clock Rate: 75MHz
Non-Volatile Memory: External
On-Chip RAM: 136.25kB
Voltage - Core: 1.80V
Package / Case: 144-CFBGA
Supplier Device Package: 144-CBGA (12x12)
Temperature Range - Operating: -55°C ~ 125°C (TC)
ECCN: 3A001A2C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-22576R,296-22576,-296-22576,-296-22576,-SM320VC33GNMM150EPR,V62/03610-02YA,-V62/03610-02YA,-V62/03610-02YAR,-296-22576R
Base Product Number: SM320
Product Status: Obsolete

Supplier's Site Datasheet
DSP (Digital Signal Processors) - SM320VC33GNMM150EP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
SM320VC33GNMM150EP
DSP (Digital Signal Processors) SM320VC33GNMM150EP
IC DGTL SIGNAL PROCESSOR 144CBGA

IC DGTL SIGNAL PROCESSOR 144CBGA

Supplier's Site
Embedded - DSP (Digital Signal Processors) - SM320VC33GNMM150EP - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
SM320VC33GNMM150EP
Embedded - DSP (Digital Signal Processors) SM320VC33GNMM150EP
IC DGTL SIGNAL PROCESSOR 144CBGA

IC DGTL SIGNAL PROCESSOR 144CBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number SM320VC33GNMM150EP 296-22576-ND 1265145-SM320VC33GNMM150EP SM320VC33GNMM150EP SM320VC33GNMM150EP
Product Name SM320VC33-EP Enhanced Product Digital Signal Processor DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Features Embedded Timers
Clock Speed 75 MHz 75 MHz 75 MHz 75 MHz 75 MHz
MIPS 75
DMA Channels 1
Supply Voltage 1.8V; 3.3V 1.80V
Unlock Full Specs
to access all available technical data

Similar Products

TMS320C6412 Fixed-Point Digital Signal Processor - TMS320C6412AGNZ7 - Texas Instruments
Specs
DMA Channels 64
Interface Type I²C
View Details
6 suppliers
TMS320C6713B Floating-Point Digital Signal Processors - TMS320C6713BGDP225 - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 167 to 300 MHz
DMA Channels 16
View Details
6 suppliers
SMJ320C25 Digital Signal Processors - SMJ320C25-50GBM - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
2 suppliers