Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGXFB3H4F35I5N

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXFB3H4F35I5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGXFB3H4F35I5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGXFB3H4F35I5N
IC FPGA 544 I/O 1152FBGA

IC FPGA 544 I/O 1152FBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1228190-5AGXFB3H4F35I5N - Win Source Electronics
Yishun, Singapore
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1228190-5AGXFB3H4F35I5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1228190-5AGXFB3H4F35I5N
Win Source Part Number: 1228190-5AGXFB3H4F35 I5N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria V GX Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 544 Number of LABs/CLBs: 17110 Number of Logic Elements/Cells: 362000 Total RAM Bits: 19822592 Voltage - Supply: 1.07V ~ 1.13V Package / Case: 1152-BBGA, FCBGA Exposed Pad Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A001A2C Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 973701 Base Product Number: 5AGXFB3 Product Status: Obsolete

Win Source Part Number: 1228190-5AGXFB3H4F35I5N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Arria V GX
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 544
Number of LABs/CLBs: 17110
Number of Logic Elements/Cells: 362000
Total RAM Bits: 19822592
Voltage - Supply: 1.07V ~ 1.13V
Package / Case: 1152-BBGA, FCBGA Exposed Pad
Supplier Device Package: 1152-FBGA (35x35)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A001A2C
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 973701
Base Product Number: 5AGXFB3
Product Status: Obsolete

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXFB3H4F35I5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGXFB3H4F35I5N
FPGAs (Field Programmable Gate Array) 5AGXFB3H4F35I5N
Arria V GX Field Programmable Gate Array (FPGA) IC 544 19822592 362000 1152-BBGA, FCBGA Exposed Pad

Arria V GX Field Programmable Gate Array (FPGA) IC 544 19822592 362000 1152-BBGA, FCBGA Exposed Pad

Supplier's Site Datasheet
 - 8303596 - RS Components, Ltd.
Corby, Northants, United Kingdom
These devices Provide bandwidth, cost, and power levels that are optimized for high-volume data and signal-processing applications. Family Name = Arria V Number of Logic Gates = 362k Number of Logic Cells = 362000 Number of Logic Units = 362000 Dedicated DSP = Yes Number of Registers = 547520 Number of Multipliers = 1045 (27 x 27), 2090 (18 x 18), 3135 (9 x 9) Mounting Type = Surface Mount Package Type = FBGA Pin Count = 1152

These devices Provide bandwidth, cost, and power levels that are optimized for high-volume data and signal-processing applications.
Family Name = Arria V
Number of Logic Gates = 362k
Number of Logic Cells = 362000
Number of Logic Units = 362000
Dedicated DSP = Yes
Number of Registers = 547520
Number of Multipliers = 1045 (27 x 27), 2090 (18 x 18), 3135 (9 x 9)
Mounting Type = Surface Mount
Package Type = FBGA
Pin Count = 1152

Supplier's Site
 - 8303596P - RS Components, Ltd.
Corby, Northants, United Kingdom
These devices Provide bandwidth, cost, and power levels that are optimized for high-volume data and signal-processing applications. Family Name = Arria V Number of Logic Gates = 362k Number of Logic Cells = 362000 Number of Logic Units = 362000 Dedicated DSP = Yes Number of Registers = 547520 Number of Multipliers = 1045 (27 x 27), 2090 (18 x 18), 3135 (9 x 9) Mounting Type = Surface Mount Package Type = FBGA Pin Count = 1152 Delivery on production packaging - Punnet. This product is non-returnable.

These devices Provide bandwidth, cost, and power levels that are optimized for high-volume data and signal-processing applications.
Family Name = Arria V
Number of Logic Gates = 362k
Number of Logic Cells = 362000
Number of Logic Units = 362000
Dedicated DSP = Yes
Number of Registers = 547520
Number of Multipliers = 1045 (27 x 27), 2090 (18 x 18), 3135 (9 x 9)
Mounting Type = Surface Mount
Package Type = FBGA
Pin Count = 1152
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site
FPGA - Field Programmable Gate Array FPGA - Arria V GX 13688 LABs 544 IOs - 386-5AGXFB3H4F35I5N - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array FPGA - Arria V GX 13688 LABs 544 IOs
386-5AGXFB3H4F35I5N
FPGA - Field Programmable Gate Array FPGA - Arria V GX 13688 LABs 544 IOs 386-5AGXFB3H4F35I5N
FPGA - Field Programmable Gate Array FPGA - Arria V GX 13688 LABs 544 IOs

FPGA - Field Programmable Gate Array FPGA - Arria V GX 13688 LABs 544 IOs

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 5AGXFB3H4F35I5N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGXFB3H4F35I5N
Embedded - FPGAs (Field Programmable Gate Array) 5AGXFB3H4F35I5N
IC FPGA 544 I/O 1152FBGA

IC FPGA 544 I/O 1152FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXFB3H4F35I5N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGXFB3H4F35I5N-ND
FPGAs (Field Programmable Gate Array) 5AGXFB3H4F35I5N-ND
Arria V GX Field Programmable Gate Array (FPGA) IC 544 19822592 362000 1152-BBGA, FCBGA Exposed Pad

Arria V GX Field Programmable Gate Array (FPGA) IC 544 19822592 362000 1152-BBGA, FCBGA Exposed Pad

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Win Source Electronics Quarktwin Technology Ltd. RS Components, Ltd. Utmel Electronic Limited Lingto Electronic Limited DigiKey
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5AGXFB3H4F35I5N 1228190-5AGXFB3H4F35I5N 5AGXFB3H4F35I5N 8303596 386-5AGXFB3H4F35I5N 5AGXFB3H4F35I5N 5AGXFB3H4F35I5N-ND
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA - Arria V GX 13688 LABs 544 IOs Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Supply Voltage Other Other; 1.07V ~ 1.13V Other; 1.07V ~ 1.13V Other; 1.1V
Logic Cells / Logic Blocks 362000 362000 362000 362000 362000
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Package Type Other; 1152-BBGA, FCBGA Exposed Pad Other; FBGA Other; 1152-BBGA, FCBGA Exposed Pad Other; 1152-BBGA, FCBGA Exposed Pad
User I/Os 544 pins 544 pins
Unlock Full Specs
to access all available technical data

Similar Products

 - EP1800ILC-70 - Rochester Electronics
Specs
Package Type PLCC; Other; PLCC68
View Details
5 suppliers
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details