Virtex®-5 LXT Field Programmable Gate Array (FPGA) IC 360 2211840 46080 665-BBGA, FCBGA
IC FPGA 360 I/O 665FCBGA
IC FPGA 360 I/O 665FCBGA
Virtex 5LXT 50k logic cells Fine BGA - Programmable Logic Circuits - FPGAs
Virtex 5LXT 50k logic cells Fine BGA - Programmable Logic Circuits - FPGAs
Delivery on production packaging - Punnet. This product is non-returnable.
FPGA - Field Programmable Gate Array XC5VLX50T-1FFG665C
Manufacturer: Xilinx Inc.
Win Source Part Number: 145351-XC5VLX50T-1FF
Mounting: SMD (SMT)
Number of I/O: 360
Number of LABs/CLBs: 3600
Number of Logic Elements/Cells: 46080
Total RAM Bits: 2211840
Family Name: XC5VLX50T
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 665-FCBGA (27x27)
Supply Voltage - Operating: 0.95 V to 1.05 V
Alternative Parts (Cross-Reference): XC5VLX50T-1FF665C; XC5VLX50T-1FFG665I;
Introduction Date: April 14, 2006
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
DigiKey | LIXINC Electronics Co., Limited | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | VAST STOCK CO., LIMITED | Win Source Electronics | |
---|---|---|---|---|---|---|
Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
Product Number | 122-1565-ND | XC5VLX50T-1FFG665C | XC5VLX50T-1FFG665C | 6973452 | XC5VLX50T-1FFG665C | 145351-XC5VLX50T-1FFG665C |
Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC5VLX50T-1FFG665C | |
Package Type | Other; 665-BBGA, FCBGA | Other; Tray | Other; FCBGA | Other; 665-FCBGA (27x27) | ||
Pins | 665 | 665 | ||||
Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
Logic Cells / Logic Blocks | 46080 | 46080 | 46080 |