Spartan®-3 Field Programmable Gate Array (FPGA) IC 97 221184 4320 144-LQFP
IC FPGA 97 I/O 144TQFP
FPGA - Field Programmable Gate Array 200000 SYSTEM GATE 1.2 VOLT FPGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 037202-XC3S200-4TQG1
Mounting: SMD (SMT)
Number of I/O: 97
Number of LABs/CLBs: 480
Number of Logic Elements/Cells: 4320
Total RAM Bits: 221184
Number of Gates: 200000
Family Name: XC3S200
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): LFEC3E-4T144C; LFEC1E-5TN144C; LFEC1E-3T144CES;
Introduction Date: February 06, 2007
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Spartan-3 FPGA 200k gates TQFP144 - Programmable Logic Circuits - FPGAs
Spartan-3 FPGA 200k gates TQFP144 - Programmable Logic Circuits - FPGAs
Delivery on production packaging - Punnet. This product is non-returnable.
IC FPGA 97 I/O 144TQFP
DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Win Source Electronics | RS Components, Ltd. | LIXINC Electronics Co., Limited | |
---|---|---|---|---|---|---|
Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
Product Number | 122-1340-ND | XC3S200-4TQG144C | XC3S200-4TQG144C | 037202-XC3S200-4TQG144C | 6973370 | XC3S200-4TQG144C |
Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S200-4TQG144C | Integrated Circuits | |
Package Type | LFQP; Other; 144-LQFP | QFP | QFP; TQFP; Other; 144-TQFP (20x20) | TQFP | QFP; Other; Tray | |
Pins | 144 | 144 | ||||
Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
Supply Voltage | Other | Other; 1.14 V ~ 1.26 V | Other; 1.14V ~ 1.26V |