Intel Corporation FPGAs (Field Programmable Gate Array) 5AGXMA1D4F31I5N

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 5AGXMA1D4F31I5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
5AGXMA1D4F31I5N
FPGAs (Field Programmable Gate Array) 5AGXMA1D4F31I5N
Arria V GX Field Programmable Gate Array (FPGA) IC 416 8666112 75000 896-BBGA, FCBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 416 8666112 75000 896-BBGA, FCBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 5AGXMA1D4F31I5N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
5AGXMA1D4F31I5N
Embedded - FPGAs (Field Programmable Gate Array) 5AGXMA1D4F31I5N
IC FPGA 416 I/O 896FBGA

IC FPGA 416 I/O 896FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 5AGXMA1D4F31I5N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
5AGXMA1D4F31I5N-ND
FPGAs (Field Programmable Gate Array) 5AGXMA1D4F31I5N-ND
Arria V GX Field Programmable Gate Array (FPGA) IC 416 8666112 75000 896-BBGA, FCBGA

Arria V GX Field Programmable Gate Array (FPGA) IC 416 8666112 75000 896-BBGA, FCBGA

Supplier's Site Datasheet
 - 8303600P - RS Components, Ltd.
Corby, Northants, United Kingdom
These devices Provide bandwidth, cost, and power levels that are optimized for high-volume data and signal-processing applications. Family Name = Arria V Number of Logic Gates = 75k Number of Logic Cells = 75000 Number of Logic Units = 75000 Dedicated DSP = Yes Number of Registers = 113208 Number of Multipliers = 240 (27 x 27), 480 (18 x 18), 720 (9 x 9) Mounting Type = Surface Mount Package Type = FBGA Pin Count = 896 Delivery on production packaging - Punnet. This product is non-returnable.

These devices Provide bandwidth, cost, and power levels that are optimized for high-volume data and signal-processing applications.
Family Name = Arria V
Number of Logic Gates = 75k
Number of Logic Cells = 75000
Number of Logic Units = 75000
Dedicated DSP = Yes
Number of Registers = 113208
Number of Multipliers = 240 (27 x 27), 480 (18 x 18), 720 (9 x 9)
Mounting Type = Surface Mount
Package Type = FBGA
Pin Count = 896
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site
 - 8303600 - RS Components, Ltd.
Corby, Northants, United Kingdom
These devices Provide bandwidth, cost, and power levels that are optimized for high-volume data and signal-processing applications. Family Name = Arria V Number of Logic Gates = 75k Number of Logic Cells = 75000 Number of Logic Units = 75000 Dedicated DSP = Yes Number of Registers = 113208 Number of Multipliers = 240 (27 x 27), 480 (18 x 18), 720 (9 x 9) Mounting Type = Surface Mount Package Type = FBGA Pin Count = 896

These devices Provide bandwidth, cost, and power levels that are optimized for high-volume data and signal-processing applications.
Family Name = Arria V
Number of Logic Gates = 75k
Number of Logic Cells = 75000
Number of Logic Units = 75000
Dedicated DSP = Yes
Number of Registers = 113208
Number of Multipliers = 240 (27 x 27), 480 (18 x 18), 720 (9 x 9)
Mounting Type = Surface Mount
Package Type = FBGA
Pin Count = 896

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
5AGXMA1D4F31I5N
FPGA - Field Programmable Gate Array 5AGXMA1D4F31I5N
FPGA - Field Programmable Gate Array FPGA - Arria V GX 2830 LABS 416 IOs

FPGA - Field Programmable Gate Array FPGA - Arria V GX 2830 LABS 416 IOs

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 5AGXMA1D4F31I5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
5AGXMA1D4F31I5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 5AGXMA1D4F31I5N
IC FPGA 416 I/O 896FBGA

IC FPGA 416 I/O 896FBGA

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 5AGXMA1D4F31I5N 5AGXMA1D4F31I5N 5AGXMA1D4F31I5N-ND 8303600P 5AGXMA1D4F31I5N 5AGXMA1D4F31I5N
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 75000 75000 75000
Package Type Other; 896-BBGA, FCBGA Other; 896-BBGA, FCBGA Other; FBGA
User I/Os 416 pins 416 pins
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Size 8.67 Mbits
Unlock Full Specs
to access all available technical data

Similar Products

 - EP610SC-15 - Rochester Electronics
Specs
Package Type SOIC; Other; SOIC24
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details