Stratix® GX Field Programmable Gate Array (FPGA) IC 362 920448 10570 672-BBGA
IC FPGA 362 I/O 672FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Quarktwin Technology Ltd. | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | |
---|---|---|---|
Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
Product Number | EP1SGX10CF672C5N | EP1SGX10CF672C5N | EP1SGX10CF672C5N |
Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA 10570 Cells 5000MHz 130nm Technology 1.5V 672-Pin FC-FBGA |
Logic Cells / Logic Blocks | 10570 | 10570 | |
Package Type | Other; 672-BBGA | Other; FC-FBGA | |
User I/Os | 362 pins | 362 pins |