IC CPLD 980MC 6.2NS 144TQFP
IC CPLD 980MC 6.2NS 144TQFP
IC CPLD 980MC 6.2NS 144TQFP
IC CPLD 980MC 6.2NS 144TQFP
Manufacturer: Altera
Win Source Part Number: 085790-EPM1270T144C5
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 116
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 6.2ns
Voltage Supply - Internal: 2.5V, 3.3V
Number of Logic Elements/Blocks: 1270
Number of Macrocells: 980
Family Name: EPM1270
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): EPM1270T144C5; EPM1270T144C5ES; EPM1270T144C5RR; EPM1270T144I5ES;
Introduction Date: December 21, 2004
ECCN: 3A991
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 60
CPLD - Complex Programmable Logic Devices CPLD - MAX II 980 Macro 116 IO
TQFP, IC, EPM1270T144C5N - Programmable Logic Circuits - CPLDs
IC CPLD 980MC 6.2NS 144TQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
LIXINC Electronics Co., Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | RS Components, Ltd. | DigiKey | Karl Kruse GmbH & Co. KG | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
Product Number | EPM1270T144C5N | EPM1270T144C5N | EPM1270T144C5N | EPM1270T144C5N | 085790-EPM1270T144C5N | EPM1270T144C5N | 380208 | 544-1333-ND | EPM1270T144C5N |
Product Name | Integrated Circuits | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM1270T144C5N | CPLD - Complex Programmable Logic Devices | CPLDs (Complex Programmable Logic Devices) | CPLD 980 Macro Cells 201.1MHz 0.18um Technology 2.5V/3.3V 144-Pin TQFP | |
Macrocells | 980 | 980 | 980 | 980 | |||||
Logic Cells / Logic Blocks | 1270 | 1270 | 1270 | 127 | |||||
Package Type | QFP; Other; Tray | QFP | QFP; Other; 144-LQFP | QFP; TQFP; Other; 144-TQFP (20x20) | TQFP | LFQP; Other; 144-LQFP | TQFP; Other; TQFP | ||
User I/Os | 116 pins | 116 pins | 116 pins | 116 pins | |||||
Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |