Programmable Dual 4-Bit Terminator (20V Rating) 14-SOIC -55 to 125
Texas Instruments | |
---|---|
Product Category | Programmable Logic Devices (PLD) |
Product Number | CD40117BMT |
Product Name | CD40117B Programmable Dual 4-Bit Terminator (20V Rating) |
Supply Voltage | 3V; Other; 18 |
Operating Current | 0.0150 milliamps |
Package Type | Other; PDIP,SO,SOIC,TSSOP |