IC SRAM 1MBIT PARALLEL 44TSOP II
1Mbit 64Kx16 Static RAM 3.3V TSOPII44 - Memory Chips - SRAM Memory Chips
Delivery on production packaging - Punnet. This product is non-returnable.
1Mbit 64Kx16 Static RAM 3.3V TSOPII44 - Memory Chips - SRAM Memory Chips
1Mbit Static RAM 64Kx16 3.3V 10ns TSOP44 - Memory Chips - SRAM Memory Chips
Delivery on production packaging - Punnet. This product is non-returnable.
1Mbit Static RAM 64Kx16 3.3V 10ns TSOP44 - Memory Chips - SRAM Memory Chips
STANDARD SRAM, 64KX16, 10NS, CMO
CY7C1021 - Standard SRAM, 64KX16, 10ns, CMOS, PDSO44
Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 013511-CY7C1021DV33-
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 10ns
Family Name: CY7C1021DV33
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TSOP II
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): CY7C1021DV33-10ZSXA;
Introduction Date: September 10, 1996
ECCN: 3A991.b.2.b
Country of Origin: China, Philippines
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
LIXINC Electronics Co., Limited | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Rochester Electronics | Win Source Electronics | |
---|---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | CY7C1021DV33-10ZSXI | 8272581P | 1257533P | CY7C1021DV33-10ZSXI | CY7C1021DV33-10ZSXI | 013511-CY7C1021DV33-10ZSXI |
Product Name | Integrated Circuits | Integrated Circuits (ICs) - Memory - Memory | Memory - SRAM - CY7C1021DV33-10ZSXI | |||
Memory Category | SRAM; SRAM Chip | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | ||
Package Type | Tray | TSOP | SOP; SOP | SOP; 44-TSOP II | ||
Supply Voltage | 3V ~ 3.6V | Surface Mount | 3 V ~ 3.6 V |