High performance. Fast random-access and high bandwidth
Memory Size = 16Mbit
Interface Type = CFI, Parallel
Package Type = TSOP
Pin Count = 48
Organisation = 1M x 16 bit, 2M x 8 bit
Mounting Type = Surface Mount
Cell Type = NOR
Minimum Operating Supply Voltage = 2.7 V
Maximum Operating Supply Voltage = 3.6 V
Length = 18.5mm
Delivery on production packaging - Punnet. This product is non-returnable.
High performance. Fast random-access and high bandwidth
Memory Size = 16Mbit
Interface Type = CFI, Parallel
Package Type = TSOP
Pin Count = 48
Organisation = 1M x 16 bit, 2M x 8 bit
Mounting Type = Surface Mount
Cell Type = NOR
Minimum Operating Supply Voltage = 2.7 V
Maximum Operating Supply Voltage = 3.6 V
Length = 18.5mm
IC FLASH 16MBIT PARALLEL 48TSOP
Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 027775-S29AL016J70TF
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 16Mb (2M x 8, 1M x 16)
Access Time: 70ns
Family Name: S29AL016J
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): K8D1716UBC-PC08; K8D1716UBC-YI09; K8D1716UTC-YC09; K8D1716UTC-PC08;
Introduction Date: March 25, 2008
ECCN: EAR99
Country of Origin: Malaysia, Philippines, Thailand, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals
RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | |
---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips |
Product Number | 1254676P | S29AL016J70TFI020 | 027775-S29AL016J70TFI020 |
Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory - Flash - S29AL016J70TFI020 | |
Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH |
Density | 16000 kbits | 16000 kbits | |
Package Type | TSOP | SOP; 48-TSOP | |
Pins | 48 |