BR93G66-3A is serial EEPROM of serial 3-line Interface method.
They are 16bit organization and CS PIN is the first PIN in their PIN configuration.
BR93G66-3A is serial EEPROM of serial 3-line Interface method.
They are 16bit organization and CS PIN is the first PIN in their PIN configuration.
ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
---|---|---|
Product Category | Memory Chips | Memory Chips |
Product Number | BR93G66FVT-3A | BR93G66FVT-3A |
Product Name | 4KBit, MicroWire BUS, Low Power Serial EEPROM | Microwire BUS 4Kbit(256x16bit) EEPROM |
Memory Category | EEPROM | EEPROM |
Data Retention | 40 years | 40 years |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
Density | 4 kbits | 4 kbits |
Number of Words | 256 k | 256 k |