BR93G76-3A is serial EEPROM of serial 3-line Interface method.
They are 16bit organization and CS PIN is the first PIN in their PIN configuration.
ROHM Semiconductor USA, LLC | |
---|---|
Product Category | Memory Chips |
Product Number | BR93G76-3A |
Product Name | Microwire BUS 8Kbit(512x16bit) EEPROM |
Memory Category | EEPROM |
Data Retention | 40 years |
Endurance | 106 Write/Erase Cycles |
Operating Temperature | -40 to 85 C (-40 to 185 F) |
Density | 8 kbits |