BR93H76-2C is a serial EEPROM of serial 3-line interface method.
BR93H76-2C is a serial EEPROM of serial 3-line interface method.
ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
---|---|---|
Product Category | Memory Chips | Memory Chips |
Product Number | BR93H76RFVM-2C | BR93H76RFVM-2C |
Product Name | 8KBit, MicroWire BUS, Serial EEPROM for Automotive (125℃ Operation) | Automotive Microwire BUS 8Kbit(512x16bit) EEPROM |
Memory Category | EEPROM | EEPROM |
Data Retention | 100 years | 100 years |
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
Density | 8 kbits | 8 kbits |
Number of Words | 512 k | 512 k |