BU99022NUX-3 is 2kbit + 2kbit 2ports serial EEPROM of I²C BUS interface method.
BU99022NUX-3 is 2kbit + 2kbit 2ports serial EEPROM of I2C BUS interface method.
ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
---|---|---|
Product Category | Memory Chips | Memory Chips |
Product Number | BU99022NUX-3 | BU99022NUX-3 |
Product Name | 2K x 2ch, I²C BUS, Low Power Serial EEPROM | I2C BUS 2kbit + 2kbit 2ports serial EEPROM |
Memory Category | EEPROM | EEPROM |
Data Retention | 40 years | 40 years |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
Density | 2 kbits | 2 kbits |
Number of Words | 512 k |