EEPROM Memory IC 16Kbit Microwire 3 MHz SOT-23-6
IC EEPROM 16KBIT SPI SOT23-6
IC EEPROM 16KBIT MICROWIRE SOT23
IC EEPROM 16KBIT MICROWIRE SOT23
IC EEPROM 16KBIT MICROWIRE SOT23
16Kbit SPI SOT-23-6 EEPROM ROHS
IC EEPROM 16KBIT MICROWIRE SOT23
Manufacturer: Microchip Technology
Win Source Part Number: 1134276-93LC86AT-I/O
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-6
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 2.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Family Name: 93LC86A
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.microchip.com
Clock Frequency: 3MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): 93LC86A-I/SN; 93LC86AT-I/SN; 93LC86AT-E/OT;
Introduction Date: January 30, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
SERIAL EEPROM, 16KBIT, 3MHZ, SOT-23-6; Memory Interface Type:Serial Microwire; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:3MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
SERIAL EEPROM, 16KBIT, 3MHZ, SOT-23-6; Memory Interface Type:Serial Microwire; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Clock Frequency:3MHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
Quarktwin Technology Ltd. | Lingto Electronic Limited | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | 93LC86AT-I/OT | 93LC86AT-I/OT | 93LC86AT-I/OTDKR-ND | 93LC86AT-I/OT | 93LC86AT-I/OT | 1134276-93LC86AT-I/OT | 61H6893 |
Product Name | Memory | Memory | Memory | Memory >> EEPROM | Integrated Circuits (ICs) - Memory - Memory | Memory - EEPROM - 93LC86AT-I/OT | Serial Eeprom, 16Kbit, 3Mhz, Sot-23-6; Memory Interface Type Microchip |
Memory Category | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
Density | 16 kbits | 16 kbits | 16 kbits | 16 kbits | 16 kbits | ||
Package Type | SOT-23-6 | SOT-23-6 | SOT-23 |