EEPROM Memory IC 1Kbit Microwire 2 MHz 8-TSSOP
IC EEPROM 1KBIT SPI 2MHZ 8TSSOP
Industry standard MICROWIRE⢠bus
Memory Size = 1kbit
Interface Type = Serial-Microwire
Package Type = TSSOP
Mounting Type = Surface Mount
Pin Count = 8
Organisation = 128 x 8 bit, 64 x 16 bit
Minimum Operating Supply Voltage = 2.5 V
Maximum Operating Supply Voltage = 5.5 V
Programming Voltage = 2.5 - 5.5V
Length = 3mm
Industry standard MICROWIRE⢠bus
Memory Size = 1kbit
Interface Type = Serial-Microwire
Package Type = TSSOP
Mounting Type = Surface Mount
Pin Count = 8
Organisation = 128 x 8 bit, 64 x 16 bit
Minimum Operating Supply Voltage = 2.5 V
Maximum Operating Supply Voltage = 5.5 V
Programming Voltage = 2.5 - 5.5V
Length = 3mm
Delivery on production packaging - Reel. This product is non-returnable.
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Manufacturer: STMicroelectronics
Win Source Part Number: 021014-M93C46-WDW6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8, 64 x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-TSSOP
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-TSSOP
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 2MHz 8-TSSOP
EEPROM, 1KBIT, SERIAL, 2MHZ, TSSOP-8; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes
Quarktwin Technology Ltd. | Lingto Electronic Limited | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | M93C46-WDW6TP | M93C46-WDW6TP | 7147594 | M93C46-WDW6TP | 021014-M93C46-WDW6TP | 497-8655-1-ND | 51AC9312 |
Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory - EEPROM - M93C46-WDW6TP | Memory | Eeprom, 1Kbit, Serial, 2Mhz, Tssop-8; Memory Size Stmicroelectronics | |
Memory Category | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM | EEPROM |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
Density | 1 kbits | 1 kbits | 1 kbits | 1 kbits | 1 kbits | ||
Package Type | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | TSSOP | SOP; SSOP; TSSOP; 8-TSSOP | TSSOP; 8-TSSOP (0.173", 4.40mm Width) | TSSOP |