SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 20ns 32-TSOP I
Win Source Part Number: 1218474-AS7C31024B-2
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 20 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 32-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 32-TSOP I
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 20ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): AS7C31024B20TCNTR;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Alliance Memory, Inc.
Base Product Number: AS7C31024
IC SRAM 1MBIT PARALLEL 32TSOP I
SRAM - Asynchronous Memory IC 1Mbit Parallel 20 ns 32-TSOP I
IC SRAM 1MBIT PARALLEL 32TSOP I
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
---|---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | AS7C31024B-20TCNTR-ND | 1218474-AS7C31024B-20TCNTR | AS7C31024B-20TCNTR | AS7C31024B-20TCNTR | AS7C31024B-20TCNTR | AS7C31024B-20TCNTR |
Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | 1M,SRAM,128K x 8,3.3V,32pin TSOP 1 |
Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM Chip |
Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | ||
Package Type | 32-TFSOP (0.724", 18.40mm Width) | 32-TFSOP (0.724\", 18.40mm Width) | TSOP; 32pin TSOP 1 |