Alliance Memory, Inc. Memory AS4C256M16D3LA-12BCN

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AS4C256M16D3LA-12BCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3L Memory IC 4Gbit Parallel 800 MHz 20 ns 96-FBGA (9x13)

SDRAM - DDR3L Memory IC 4Gbit Parallel 800 MHz 20 ns 96-FBGA (9x13)

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AS4C256M16D3LA-12BCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C256M16D3LA-12BCN
Integrated Circuits (ICs) - Memory AS4C256M16D3LA-12BCN
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site
Memory - AS4C256M16D3LA-12BCN - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 800 MHz 20 ns 96-FBGA (9x13)

SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 800 MHz 20 ns 96-FBGA (9x13)

Supplier's Site Datasheet
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
Memory - 1450-1381-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 800MHz 20ns 96-FBGA (9x13)

SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 800MHz 20ns 96-FBGA (9x13)

Supplier's Site Datasheet
Memory - SDRAM - AS4C256M16D3LA-12BCN - 861923-AS4C256M16D3LA-12BCN - Win Source Electronics
Yishun, Singapore
Memory - SDRAM - AS4C256M16D3LA-12BCN
861923-AS4C256M16D3LA-12BCN
Memory - SDRAM - AS4C256M16D3LA-12BCN 861923-AS4C256M16D3LA-12BCN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 861923-AS4C256M16D3L A-12BCN Operating Temperature Range: 0°C ~ 95°C (TC) Features: SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 800 MHz 20 ns 96-FBGA (9x13) Package: Tray Package: 96-VFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 96-FBGA (9x13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 190 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 861923-AS4C256M16D3LA-12BCN
Operating Temperature Range: 0°C ~ 95°C (TC)
Features: SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 800 MHz 20 ns 96-FBGA (9x13)
Package: Tray
Package: 96-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 96-FBGA (9x13)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 190
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Supplier's Site Datasheet
DDR3 4Gb 256x16 1.35V BGA96 - AS4C256M16D3LA-12BCN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DDR3 4Gb 256x16 1.35V BGA96
AS4C256M16D3LA-12BCN
DDR3 4Gb 256x16 1.35V BGA96 AS4C256M16D3LA-12BCN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Nova Technology(HK) Co.,Ltd Lingto Electronic Limited DigiKey Win Source Electronics Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS4C256M16D3LA-12BCN AS4C256M16D3LA-12BCN AS4C256M16D3LA-12BCN AS4C256M16D3LA-12BCN 1450-1381-ND 861923-AS4C256M16D3LA-12BCN AS4C256M16D3LA-12BCN
Product Name Memory Integrated Circuits (ICs) - Memory Memory Memory Memory Memory - SDRAM - AS4C256M16D3LA-12BCN DDR3 4Gb 256x16 1.35V BGA96
Memory Category DRAM; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM Chip DRAM Chip
Access Time 20 ns 20 ns 20 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Density 4000000 kbits 4000000 kbits 4000000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SN74V263 8192 x 18 Synchronous FIFO Memory - SN74V263-6GGM - Texas Instruments
Specs
Memory Category FIFO
Package Type BGA MICROSTAR,LQFP
View Details
6 suppliers
Memories - F-RAM (Ferroelectric RAM) - 5962R1821601VXC - 5962R1821601VXC - Infineon Technologies AG
Specs
Memory Category FRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
MRAMs -  - Teledyne e2v Semiconductors
Teledyne e2v Semiconductors
Specs
Memory Category MRAM
Package Type TSOP
View Details
8KBit, SPI BUS, Serial EEPROM (125℃ Operation) - BR25H080F-2LB(H2) - ROHM Semiconductor GmbH
Specs
Memory Category EEPROM
Data Retention 40 years
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers