SDRAM - Mobile LPDDR Memory IC 1Gbit Parallel 200 MHz 5 ns 90-FBGA (8x13)
IC DRAM 1GBIT PARALLEL 90FBGA
SDRAM - Mobile LPDDR Memory IC 1Gb (32M x 32) Parallel 200 MHz 5 ns 90-FBGA (8x13)
IC DRAM 1GBIT PARALLEL 90FBGA
SDRAM - Mobile LPDDR Memory IC 1Gb (32M x 32) Parallel 200MHz 5ns 90-FBGA (8x13)
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Quarktwin Technology Ltd. | Lingto Electronic Limited | Nova Technology(HK) Co.,Ltd | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Karl Kruse GmbH & Co. KG | |
---|---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | AS4C32M32MD1-5BCN | AS4C32M32MD1-5BCN | AS4C32M32MD1-5BCN | AS4C32M32MD1-5BCN | 1450-1302-ND | AS4C32M32MD1-5BCN |
Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory | Mobile DDR SDRAM,1G,32M x 32,1.8V,90-ball FPBGA |
Memory Category | DRAM; DRAM Chip | DRAM; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM Chip | DRAM Chip |
Access Time | 5 ns | 5 ns | 5 ns | |||
Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
Density | 1000000 kbits | 1000000 kbits | 1000000 kbits |