IC SRAM 8MBIT PARALLEL 48TFBGA
IC SRAM 8MBIT PARALLEL 48TFBGA
SRAM - Asynchronous Memory IC 8Mbit Parallel 10 ns 48-TFBGA (6x8)
SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 10ns 48-TFBGA (6x8)
SRAM,CMOS,8M,512x16,
SRAM,CMOS,8M,512x16,
Delivery on production packaging - Punnet. This product is non-returnable.
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | DigiKey | RS Components, Ltd. | Karl Kruse GmbH & Co. KG | |
---|---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | AS7C38098A-10BIN | AS7C38098A-10BIN | AS7C38098A-10BIN | 1450-1068-ND | 7975888 | AS7C38098A-10BIN |
Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | 8M,SRAM,512K X 16,3.3V,48ball TFBGA | |
Memory Category | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM Chip | SRAM Chip | SRAM Chip |
Access Time | 10 ns | 10 ns | 10 ns | |||
Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | |
Cycle Time | 10 ns | |||||
Supply Voltage | Surface Mount | 3.6V; 3V ~ 3.6V | 3V ~ 3.6V |