IC SRAM 1MBIT PARALLEL 32SOJ
Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 813789-AS7C1024B-12T
Packaging: Tube
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 12ns
Supplier Device Package: 32-SOJ
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: SRAM
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
Manufacturer Package: 32-BSOJ (0.300", 7.62mm Width)
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 22
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
IC SRAM 1MBIT PARALLEL 32SOJ
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 12ns 32-SOJ
SRAM - Asynchronous Memory IC 1Mbit Parallel 12 ns 32-SOJ
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | Lingto Electronic Limited | DigiKey | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | |
---|---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | AS7C1024B-12TJCN | 813789-AS7C1024B-12TJCN | AS7C1024B-12TJCN | 1450-1044-ND | AS7C1024B-12TJCN | AS7C1024B-12TJCN |
Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory - SRAM - AS7C1024B-12TJCN | Memory | Memory | Memory | 1M,SRAM,128K x 8,5V,32pin SOJ(300mil) |
Memory Category | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM Chip |
Cycle Time | 12 ns | 12 ns | ||||
Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | ||
Supply Voltage | Surface Mount | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V |