IC SRAM 256KBIT PAR 28TSOP I
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 12ns 28-TSOP I
SRAM - Asynchronous Memory IC 256Kbit Parallel 12 ns 28-TSOP I
Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 59767-AS7C256A-12TCN
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 12ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-TSOP I
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 234
IC SRAM 256KBIT PAR 28TSOP I
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Shenzhen Shengyu Electronics Technology Limited | DigiKey | Quarktwin Technology Ltd. | Win Source Electronics | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | |
---|---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | AS7C256A-12TCN | 1450-1050-ND | AS7C256A-12TCN | 59767-AS7C256A-12TCN | AS7C256A-12TCN | AS7C256A-12TCN |
Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory - SRAM - AS7C256A-12TCN | Memory | 256K,SRAM,32K x 8,5V,28pin TSOP 1 |
Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM Chip |
Cycle Time | 12 ns | |||||
Density | 256 kbits | 256 kbits | 256 kbits | |||
Supply Voltage | Surface Mount | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V |