The 7206 is a 16K x 9 dual-port FIFO memory that loads and empties data on a first-in/first-out basis. The device uses Full and Empty flags to prevent data overflow and underflow. It has a Retransmit ( RT ) capability that allows for reset of the read pointer to its initial position when RT is pulsed LOW . It is designed for those applications requiring asynchronous and simultaneous read/writes in multiprocessing and rate buffer applications.
Integrated Device Technology | |
---|---|
Product Category | Memory Chips |
Product Number | 7206L30LB |
Product Name | 16K x 9 AsyncFIFO, 5.0V |
Memory Category | FIFO |
Logic Family | TTL |
Access Time | 30 ns |
Operating Temperature | -55 to 125 C (-67 to 257 F) |
Density | 144 kbits |