The 72265 is a 16K x 18 SuperSync FIFO memory with clocked read and write controls. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. SuperSync FIFOs are particularly appropriate for networking, video, telecommunications, data communications and other applications that need to buffer large amounts of data
Integrated Device Technology | |
---|---|
Product Category | Memory Chips |
Product Number | 72265LA15PFI8 |
Product Name | 16K x 18 SuperSync FIFO, 5.0V |
Memory Category | FIFO |
Logic Family | TTL |
Data Rate | 66 MHz |
Operating Temperature | -40 to 85 C (-40 to 185 F) |
Density | 288 kbits |