The MR0D08B is a dual power supply 1,048,576-bit magnetoresistive random access memory (MRAM) device organized as 131,072 words of 8 bits. It supports I/O voltages from +1.65 to +3.6 volts. The MR0D08B offers SRAM compatible 45ns read/write timing with unlimited endurance. Data is always non-volatile for greater than 20-years. Data is automatically protected on power loss by low-voltage inhibit circuitry to prevent writes with voltage out of specification. The MR0D08B is the ideal memory solution for applications that must permanently store and retrieve critical data and programs quickly.
The MR0D08BMA45 is the 48-pin BGA package option in the commercial temperature operating range (0 to +70°C) and shipped in trays.
Manufacturer: Everspin Technologies Inc.
Win Source Part Number: 810185-MR0D08BMA45
Packaging: Tray
Mounting Style: SMD
Technology: MRAM (Magnetoresistive RAM)
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 45ns
Supplier Device Package: 48-FBGA (8x8)
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: RAM
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Manufacturer Package: 48-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 348
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
MRAM (Magnetoresistive RAM) Memory IC 1Mbit Parallel 45 ns 48-FBGA (8x8)
IC RAM 1MBIT PARALLEL 48FBGA
MRAM (Magnetoresistive RAM) Memory IC 1Mb (128K x 8) Parallel 45ns 48-FBGA (8x8)
IC RAM 1MBIT PARALLEL 48FBGA
Everspin Technologies, Inc. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Lingto Electronic Limited | |
---|---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | MR0D08BMA45 | 810185-MR0D08BMA45 | MR0D08BMA45 | MR0D08BMA45 | 819-1031-ND | MR0D08BMA45 |
Product Name | 1Mb MRAM (128Kx8) | Memory - RAM - MR0D08BMA45 | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
Memory Category | MRAM | Non-Volatile | RAM | Non-Volatile | MRAM | RAM |
Access Time | 45 ns | 45 ns | 45 ns | 45 ns | ||
Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | |
Number of Words | 128 k |