IC FLASH 8MBIT PARALLEL 48LFBGA
Win Source Part Number: 1218886-MX29LV800CTX
Category: Integrated Circuits (ICs)>Memory
Series: MX29LV
Package: Tray
Standard Package: 480
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 8Mb (1M x 8)
Access Time: 70 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 48-LFBGA, CSPBGA
Supplier Device Package: 48-LFBGA, CSP (6x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): MX29LV800CTXEI70G;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Macronix
Other Names: 1092-1025,MX29LV800C
Base Product Number: MX29LV800
FLASH - NOR Memory IC 8Mbit Parallel 70 ns 48-LFBGA, CSP (6x8)
IC FLASH 8MBIT PARALLEL 48LFBGA
FLASH - NOR Memory IC 8Mb (1M x 8) Parallel 70ns 48-LFBGA, CSP (6x8)
Lingto Electronic Limited | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | DigiKey | |
---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | MX29LV800CTXEI-70G | 1218886-MX29LV800CTXEI-70G | MX29LV800CTXEI-70G | MX29LV800CTXEI-70G | 1092-1025-ND |
Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
Memory Category | Flash; Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash |
Access Time | 70 ns | 70 ns | 70 ns | ||
Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | |
Cycle Time | 70 ns | 70 ns |