ROHM Semiconductor USA, LLC Memory BR24S256FJ-WE2

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - BR24S256FJ-WE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 400 kHz 8-SOP-J

EEPROM Memory IC 256Kbit I²C 400 kHz 8-SOP-J

Supplier's Site Datasheet
Memory - EEPROM - BR24S256FJ-WE2 - 805963-BR24S256FJ-WE2 - Win Source Electronics
Yishun, Singapore
Memory - EEPROM - BR24S256FJ-WE2
805963-BR24S256FJ-WE2
Memory - EEPROM - BR24S256FJ-WE2 805963-BR24S256FJ-WE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 805963-BR24S256FJ-WE 2 Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Supplier Device Package: 8-SOP-J Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 5.5V Part Number Series: BR24S256

Manufacturer: Rohm Semiconductor
Win Source Part Number: 805963-BR24S256FJ-WE2
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Supplier Device Package: 8-SOP-J
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.7V ~ 5.5V
Part Number Series: BR24S256

Supplier's Site
IC EEPROM 256K I2C 400KHZ 8SOPJ - 687-BR24S256FJ-WE2 - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 256K I2C 400KHZ 8SOPJ
687-BR24S256FJ-WE2
IC EEPROM 256K I2C 400KHZ 8SOPJ 687-BR24S256FJ-WE2
IC EEPROM 256K I2C 400KHZ 8SOPJ

IC EEPROM 256K I2C 400KHZ 8SOPJ

Supplier's Site
Memory - BR24S256FJ-WE2DKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 8-SOP-J

EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 8-SOP-J

Supplier's Site Datasheet
Memory - BR24S256FJ-WE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 8-SOP-J

EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 8-SOP-J

Supplier's Site Datasheet
Memory - BR24S256FJ-WE2CT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 8-SOP-J

EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 8-SOP-J

Supplier's Site Datasheet
IC EEPROM 256KBIT I2C 8SOPJ

IC EEPROM 256KBIT I2C 8SOPJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR24S256FJ-WE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR24S256FJ-WE2
Integrated Circuits (ICs) - Memory - Memory BR24S256FJ-WE2
IC EEPROM 256KBIT I2C 8SOPJ

IC EEPROM 256KBIT I2C 8SOPJ

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Win Source Electronics Utmel Electronic Limited DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BR24S256FJ-WE2 805963-BR24S256FJ-WE2 687-BR24S256FJ-WE2 BR24S256FJ-WE2DKR-ND BR24S256FJ-WE2 BR24S256FJ-WE2
Product Name Memory Memory - EEPROM - BR24S256FJ-WE2 IC EEPROM 256K I2C 400KHZ 8SOPJ Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256 kbits 2048 kbits 256 kbits 256 kbits
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V 2.5V 1.7V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SN74V263-EP Enhanced Product 8192 X 18 Synchronous Fifo Memory - SN74V263PZAEP - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
6 suppliers
Synchronous SRAM - 5962R1821504VXF - Infineon Technologies AG
Infineon Technologies AG
Specs
Memory Category SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 147456 to 144000 kbits
View Details
 - 659797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category NVRAM
Access Time 100 ns
Density 1000 kbits
View Details
Space Radiation Tolerant 4GB/8GB DDR4 -  - Teledyne e2v Semiconductors
Teledyne e2v Semiconductors
Specs
Memory Category DRAM Chip
View Details