IC FLASH 2GBIT PARALLEL 63VFBGA
FLASH - NAND (SLC) Memory IC 2Gbit Parallel 20 ns 63-VFBGA (9x11)
IC FLASH 2GBIT PARALLEL 63VFBGA
Manufacturer: Macronix
Win Source Part Number: 719712-MX30LF2G28AB-
Series: MX30LF
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 63-VFBGA
Mounting: SMD
Technology: FLASH - NAND (SLC)
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 2Gb (256M x 8)
Access Time: 20ns
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Manufacturer Homepage: www.macronix.com
Write Cycle Time - Word, Page: 20ns
Memory Interface: Parallel
Manufacturer Package: 63-VFBGA (9x11)
Alternative Parts (Cross-Reference): S34ML02G200BHI000; MT29F2G08ABAEAH4:E TR; NAND02GW4B2AZB1F;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 220
FLASH - NAND (SLC) Memory IC 2Gb (256M x 8) Parallel 20ns 63-VFBGA (9x11)
Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Win Source Electronics | DigiKey | |
---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | MX30LF2G28AB-XKI | MX30LF2G28AB-XKI | MX30LF2G28AB-XKI | 719712-MX30LF2G28AB-XKI | 1092-1156-ND |
Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory - Flash - MX30LF2G28AB-XKI | Memory |
Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash; Non-Volatile | Flash |
Cycle Time | 20 ns | 20 ns | |||
Density | 2000000 kbits | 2000000 kbits | 2000000 kbits | ||
Supply Voltage | Surface Mount | 3.6V; 2.7V ~ 3.6V | 2.7 V ~ 3.6 V | 2.7V ~ 3.6V |