Thumbwheel Switch BCD Complement 0.1A @ 120VAC/28VDC Panel Mount, Snap-In
Thumbwheel Switches & Pushwheel Switches Thumbwheel Switch
DigiKey | VAST STOCK CO., LIMITED | |
---|---|---|
Product Category | Pushwheel Switches | Pushwheel Switches |
Product Number | 342300000CK-ND | 342300000 |
Product Name | Thumbwheel Switches | Thumbwheel Switches & Pushwheel Switches |
Operator Style | Thumbwheel | |
Circuit Code | BCD Complement | |
Size | Standard (General Purpose) | |
Dimensions | Rectangular - 40.28mm x 31.00mm | |
Terminal Type | Card Edge/Solder Pad |