At Triad Magnetics, we specialize in custom inductor manufacturing services, offering a broad range of innovative solutions including DC inductors, AC line, and harmonic filter reactors. Our inductors cover a wide frequency range from 25 Hz to 500 kHz, and are designed to handle nominal AC/DC currents up to 1100 A. We use materials such as ferrites, powdered irons, Kool Mµ®, and high-flux to ensure exceptional performance. These inductors are designed for diverse applications including air core, more high current, and toroid inductors, meeting the highest industry standards.
Additionally, our inductors are built to withstand extreme conditions, with temperature classes up to 220 ºC, and weights ranging from 0.06 oz. to 550 lbs. They also feature dielectric strengths from 30 kV AC to 20 kV DC, and wire sizes ranging from 1 to 45 AWG. Whether you require prototype development, low or high volume manufacturing, our flexible production volumes. Lead times are quoted on a job by job basis. Emergency and rush services are available.
Certified to AS, and AWS standards, we implement lean manufacturing, yellow, green, and black belt Six Sigma certifications, along with lights out manufacturing, and Kaizen/5S principles. We serve a wide array of industries such as aerospace, automotive, medical devices, telecommunications, and power generation, ensuring that our inductors meet industry standards, including ISO, ASME, CSA, RoHS, and NADCAP. To know more about our world-class custom inductor manufacturing services, contact us today. less
| Triad Magnetics | |
|---|---|
| Product Category | Transformer Winding Services |
| Product Name | Custom Inductor Manufacturing Services |
| Company Information | At Triad Magnetics, our innovative magnetics technology has powered consumer, commercial, and industrial electronics for over 80 years in the industry. We are extremely proud of this legacy and dedicated to continually building and improving upon it. |