Magnetic Lifting Technologies US Datasheets for Electromagnets
Electromagnets use electric current to generate a magnetic field which can be turned on or off as needed. They are made from a softer iron which quickly dissipates the induced magnetism after the current is switched off.
Electromagnets: Learn more
| Product Name | Notes |
|---|---|
| Bi Polar magnets are designed and manufactured for specific applications and are used on spreader beams in multiples. The Bi Polar magnet is designed and used primarily in hot... | |
| Tri Pole Magnets, rectangular in shape, are manufactured for specific applications and are not as versatile as the round magnets. They have two outer shoes and one center shoe. | |
| Railroad magnets are a fabricated steel, light weight magnet design, for use with the rail industry. They are built in a 30”, 34”, and a 36” size. These magnets... | |
| Rectangular designed magnets are manufactured for specific applications and are not as versatile as the round magnets. They have two outer shoes and one center shoe. They can be... | |
| The LDA magnet is manufactured for normal operation for scrap handling. The LDA offers a great versatility at a low cost .The magnet size / weight, and lifting capacities are... | |
| The LDC magnet is manufactured for use in scrap yards where Overhead Cranes are used in processing scrap. The overhead cranes have a lifting capability compatible for the use... | |
| The LXDA magnet is manufactured for normal operation for scrap handling. The LXDA offers a great versatility at a reasonable cost. The LXDA type scrap magnet is used on... | |
| The LXDC magnet is manufactured for use in scrap yards where Overhead Cranes are used in processing scrap. These magnets cost more than the Aluminum wound magnets because of... | |
| The MDA magnet is manufactured for heavy duty abrasive material, scrap or mill product. The MDA is constructed with a heavier, structural design for abuse seen beyond scrap... | |
| The MDC magnet is manufactured for heavy duty abrasive material, scrap or mill product. The MDC is constructed with a heavier, structural design for abuse seen beyond scrap... | |
| The MXDA magnet is manufactured for heavy duty abrasive material, scrap or mill product. The MXDA is constructed with a heavier, structural design for abuse seen beyond scrap use. | |
| The MXDC magnet is manufactured for heavy duty abrasive material, scrap or mill product. The MXDC is constructed with a heavier, structural design for abuse seen beyond scrap use... | |
| The RTXDA magnet is manufactured for ultra lifting performance, replacing the need for round magnets used in tandem lifting scrap in Melt Shops. One RTXDA magnet lifting power is... | |
| The RTXDC magnet is manufactured for ultra lifting performance, replacing the need for round magnets used in tandem lifting scrap in Melt Shops. One RTXDC magnet lifting power... | |
| This series of magnets are built with an extra heavy duty structural design to handle the natural abuse this industry gives the magnet. Being that it is built in this... | |
| This series of magnets are built with an extra heavy duty structural design to handle the natural abuse this industry gives the magnet. Being that it is built in this... |