TE Connectivity Pluggable I/O Cable Assemblies 2202502-2

Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Jacket Material : Flexible PVC Shield Material : Aluminum/Polyester/A luminum Tape/Tin-Plated Copper Braid Configuration Features Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Contact Features Contact Mating Area Plating Material : Gold Dimensions Outside Cable Diameter : 5.96 MM  [.235 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Housing Features Housing Material : Tin-Plated Zinc Diecast Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : Yes Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : Mini-SAS HD Cable Style : Madison TurboTwin, Madison TurboTwin - Round Jacketed Connector Type (End A) : Mini-SAS HD Plug Connector Type (End B) : Mini-SAS HD Plug Latching Style : Pull Tab Release Signal Characteristics Data Rate (GBS) : 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable I/O Cable Assemblies - 2202502-2 - TE Connectivity
Berwyn, PA, United States
Pluggable I/O Cable Assemblies
2202502-2
Pluggable I/O Cable Assemblies 2202502-2
Body Features Cable Color : Black Cable Flammability Rating : CL2 Jacket Material : Flexible PVC Shield Material : Aluminum/Polyester/A luminum Tape/Tin-Plated Copper Braid Configuration Features Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Contact Features Contact Mating Area Plating Material : Gold Dimensions Outside Cable Diameter : 5.96 MM  [.235 INCH ] Wire Size (MMSQ) : .081 Wire Size (AWG) : 28 Housing Features Housing Material : Tin-Plated Zinc Diecast Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : Yes Shielded : Yes Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly Category : Industry Standard, High Speed Cable Assembly Type : Mini-SAS HD Cable Style : Madison TurboTwin, Madison TurboTwin - Round Jacketed Connector Type (End A) : Mini-SAS HD Plug Connector Type (End B) : Mini-SAS HD Plug Latching Style : Pull Tab Release Signal Characteristics Data Rate (GBS) : 6

Body Features


  • Cable Color : Black
  • Cable Flammability Rating : CL2
  • Jacket Material : Flexible PVC
  • Shield Material : Aluminum/Polyester/Aluminum Tape/Tin-Plated Copper Braid

Configuration Features


  • Number of Pairs : 8
  • Number of Positions : 16
  • Number of Signal Positions : 16

Contact Features


  • Contact Mating Area Plating Material : Gold

Dimensions


  • Outside Cable Diameter : 5.96 MM  [.235 INCH ]
  • Wire Size (MMSQ) : .081
  • Wire Size (AWG) : 28

Housing Features


  • Housing Material : Tin-Plated Zinc Diecast

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Halogen Free : Yes
  • Shielded : Yes

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 1 M  [3.28 FT ]

Product Type Features


  • Cable Assembly Category : Industry Standard, High Speed
  • Cable Assembly Type : Mini-SAS HD
  • Cable Style : Madison TurboTwin, Madison TurboTwin - Round Jacketed
  • Connector Type (End A) : Mini-SAS HD Plug
  • Connector Type (End B) : Mini-SAS HD Plug
  • Latching Style : Pull Tab Release

Signal Characteristics


  • Data Rate (GBS) : 6
Supplier's Site
Cable Assemblies - Pluggable Cables - 2202502-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
2202502-2
Cable Assemblies - Pluggable Cables 2202502-2
C/A, 4X MINISAS HD, 28AWG PASSIV

C/A, 4X MINISAS HD, 28AWG PASSIV

Supplier's Site
 - 7754899 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mini SAS (Serial Attached SCSI - 2.1) HD direct attach high speed passive copper cable assemblies that use cable brand twin-axial (TURBOTWIN) copper cable and are able to support broadband optimized for 6 and 12 Gbps. These Mini SAS HD cable assemblies have an EEPROM signature that can be customized, pull tab latching for reduction in insertion force and increase in retention force and dual exit cable connector backshells. All cable assemblies accept a wire size of 28 AWG. Stock number 775-4899 is a Mini SAS HD 4x to Mini SAS HD 4x 1m cable assembly that supports 6/12 Gpbs. Stock number 775-4892 is a Mini SAS HD 4x to Mini SAS HD 4x 3m cable assembly that supports 6/12 Gpbs. Stock number 775-4896 is a Mini SAS HD 4x to Mini SAS 4x 1m cable assembly that supports 6 Gpbs. Stock number 775-4906 is a Mini SAS HD 4x to Mini SAS 4x 3m cable assembly that supports 6 Gpbs Connector A = Mini-SAS HD 4x Connector B = Mini-SAS HD 4x Length = 1m Number of Populated Ways = 8 Sheath Colour = Black

Mini SAS (Serial Attached SCSI - 2.1) HD direct attach high speed passive copper cable assemblies that use cable brand twin-axial (TURBOTWIN) copper cable and are able to support broadband optimized for 6 and 12 Gbps. These Mini SAS HD cable assemblies have an EEPROM signature that can be customized, pull tab latching for reduction in insertion force and increase in retention force and dual exit cable connector backshells. All cable assemblies accept a wire size of 28 AWG. Stock number 775-4899 is a Mini SAS HD 4x to Mini SAS HD 4x 1m cable assembly that supports 6/12 Gpbs. Stock number 775-4892 is a Mini SAS HD 4x to Mini SAS HD 4x 3m cable assembly that supports 6/12 Gpbs. Stock number 775-4896 is a Mini SAS HD 4x to Mini SAS 4x 1m cable assembly that supports 6 Gpbs. Stock number 775-4906 is a Mini SAS HD 4x to Mini SAS 4x 3m cable assembly that supports 6 Gpbs
Connector A = Mini-SAS HD 4x
Connector B = Mini-SAS HD 4x
Length = 1m
Number of Populated Ways = 8
Sheath Colour = Black

Supplier's Site
Cable Assembly, Mini Sas Hd 4X-Mini Sas Hd 4X, 1M, 28Awg; Connector Type A Te Connectivity - 17X8764 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Mini Sas Hd 4X-Mini Sas Hd 4X, 1M, 28Awg; Connector Type A Te Connectivity
17X8764
Cable Assembly, Mini Sas Hd 4X-Mini Sas Hd 4X, 1M, 28Awg; Connector Type A Te Connectivity 17X8764
CABLE ASSEMBLY, MINI SAS HD 4X-MINI SAS HD 4X, 1M, 28AWG; Connector Type A:Mini SAS HD 36 Position Plug; Connector Type B:Mini SAS HD 36 Position Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSEMBLY, MINI SAS HD 4X-MINI SAS HD 4X, 1M, 28AWG; Connector Type A:Mini SAS HD 36 Position Plug; Connector Type B:Mini SAS HD 36 Position Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Acme Chip Technology Co., Limited RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Serial Cables Cable Assemblies
Product Number 2202502-2 2202502-2 7754899 17X8764
Product Name Pluggable I/O Cable Assemblies Cable Assemblies - Pluggable Cables Cable Assembly, Mini Sas Hd 4X-Mini Sas Hd 4X, 1M, 28Awg; Connector Type A Te Connectivity
Cable Shielding Aluminum/Polyester/Aluminum Tape/Tin-Plated Copper Braid Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Cable Length 16.4 ft (50 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 140 C (-40 to 284 F)
View Details
Lighting Cable Assemblies - 1-2083072-1 - TE Connectivity
Specs
Cable Length 2 ft (6.1 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 110 C (-40 to 230 F)
View Details
3 suppliers
Pluggable I/O Cable Assemblies - 1-2032757-0 - TE Connectivity
Specs
Cable Length 29.53 ft (90 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
M8/M12 Cable Assemblies - 1-2273096-4 - TE Connectivity
Specs
Cable Length 32.81 ft (100 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
2 suppliers