Serial ATA⢠provides a leading-edge solution to desktop and server storage connectivity. It supports the 1.8 Inch, 2.5 Inch, and 3.5 Inch form factors with both cabled and direct docking systems. These SATA interconnects can support 1.5Gbps. The Molex Series 47018 Serial ATA Host Receptacle is a 1.27 mm pitch SMT Right Angle Top Mount type with 0.76 µm Gold plated contacts. The Molex Series 47080 Serial ATA Shrouded Signal Plug, with Peg and Locking Latch, is Right Angle with 0.76 µm Gold plated contacts. The Molex Series 67490 is a reverse type SMT Right Angle Serial ATA Header. The Molex Series 67491 is a Through Hole Vertical Serial ATA Header. The Molex Series 87713 is a SMT Vertical Serial ATA Host Receptacle.
SATA Signal cable meets Generation 2 speed requirements
Length = 1.5m
Number of Populated Ways = 4
Sheath Colour = Black/Black/Red/Yell
Cable Type = Power
Series = SERIAL ATA
POWER CORD, SATA-RCPT, 1.5M, BLACK; Connector Type A:SATA 4 Position Receptacle; Connector Type B:Free End; Cable Length - Imperial:4.9ft; Cable Length - Metric:1.5m; Jacket Color:Black; Product Range:68587 Series RoHS Compliant: Yes
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Serial Cables | Cable Assemblies |
Product Number | 4866882 | 26H3257 |
Product Name | Power Cord, Sata-Rcpt, 1.5M, Black; Connector Type A Molex | |
Cable Length | 4.92 ft (15 dm) | 4.92 ft (15 dm) |