The narrow high quality cable design simplifies cable, routing and installation and improves the internal air flow
Connect your high-speed Serial ATA device (e. g. HDD) to a Serial ATA Controller. Support data transfer rates of up to 3.0 Gbit/s (SATA II). Compatible with SATA 1.5 Gbit/s (SATA I). 4-pin cable with ground wires. Connectors: 2x internal 7-pin SATA (Male). Cable length 0.5m . Cable shielding: Not screened
Connector A = Male SATA
Connector B = Male SATA
Length = 500mm
RS Components, Ltd. | |
---|---|
Product Category | Serial Cables |
Product Number | 7581553 |
Connector Type | Male SATA, Male SATA |