Belden Inc. Cable; 6 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 1000 ft. 9536 0601000

Description
Multiconductor Cable Overall Beldfoil® Shield, PVC Jacket, 300 V, 80°C Operating Temperature Tinned copper stranded conductors cabled, S-R PVC insulated. Beldfoil® aluminum-polyester shield with stranded tinned copper drain wire. Chrome PVC jacket. UL recognized 2464; 300 V, 80°C. CSA Type T2; NEC Type CMG. For EIA RS-232 applications. 24 AWG stranded drain wire.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable; 6 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 1000 ft. - 70005252 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable; 6 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 1000 ft.
70005252
Cable; 6 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 1000 ft. 70005252
Multiconductor Cable Overall Beldfoil® Shield, PVC Jacket, 300 V, 80°C Operating Temperature Tinned copper stranded conductors cabled, S-R PVC insulated. Beldfoil® aluminum-polyester shield with stranded tinned copper drain wire. Chrome PVC jacket. UL recognized 2464; 300 V, 80°C. CSA Type T2; NEC Type CMG. For EIA RS-232 applications. 24 AWG stranded drain wire.

Multiconductor Cable Overall Beldfoil® Shield, PVC Jacket, 300 V, 80°C Operating Temperature
Tinned copper stranded conductors cabled, S-R PVC insulated. Beldfoil® aluminum-polyester shield with stranded tinned copper drain wire. Chrome PVC jacket. UL recognized 2464; 300 V, 80°C. CSA Type T2; NEC Type CMG. For EIA RS-232 applications.
24 AWG stranded drain wire.

Supplier's Site
Shielded Multiconductor Cable, 6 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden - 96B8765 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 6 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden
96B8765
Shielded Multiconductor Cable, 6 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden 96B8765
SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 24AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Serial Cables Cable Assemblies
Product Number 70005252 96B8765
Product Name Cable; 6 cond; 24AWG; Strand (7X32); Foil shielded; Chrome jkt; 1000 ft. Shielded Multiconductor Cable, 6 Conductor, 24Awg, 1000Ft, 300V; Cable Shielding Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8062 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ 6P4C to RJ 6P4C
View Details
Xtra-Guard® 1 PVC Control Cable - 5103C - Alpha Wire
Specs
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; 0.032" Wall, Nom.,PVC
Cable Insulation Polyvinyl Chloride; 0.010" Wall, Nom. PVC, Semi Rigid
View Details
1/4″ Phone Plug to 3 Miniature Alligator Clips, Audio Test Cable - 2528M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details