26AWG Cat7 braid ZH PUR 152m - Network & Communication Cable - Cat7 Cable
8 (4 Pair Twisted) Conductor Multi-Pair, Cat7 Cable Black 26 AWG Foil, Braid 10.00' (3.05m)
8 (4 Pair Twisted) Conductor Multi-Pair, Cat7 Cable Black 26 AWG Foil, Braid 100.0' (30.5m)
8 (4 Pair Twisted) Conductor Multi-Pair, Cat7 Cable Black 26 AWG Foil, Braid 500.0' (152.4m)
8 (4 Pair Twisted) Conductor Multi-Pair, Cat7 Cable Black 26 AWG Foil, Braid 50.00' (15.24m)
SHLD NETWORK CABLE, 4 PR, 26AWG, 152.4M; Cable Shielding:Shielded; LAN Category:Cat7; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Color:Black RoHS Compliant: Yes
RS Components, Ltd. | DigiKey | DigiKey | DigiKey | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Network Cables | Network Cables | Network Cables | Network Cables | Network Cables | Cable Assemblies |
Product Number | 1462717 | A74004B-10-ND | A74004B-100-ND | A74004B-500-ND | A74004B-50-ND | 32AC9875 |
Product Name | Multiple Conductor Cables | Multiple Conductor Cables | Multiple Conductor Cables | Multiple Conductor Cables | Shld Network Cable, 4 Pr, 26Awg, 152.4M; Cable Shielding Alpha Wire | |
Product Category | Cable | Cable | Cable | Cable | ||
Cable Length | 10 ft (30.48 dm) | 100 ft (305 dm) | 500 ft (1524 dm) | 50 ft (152 dm) | ||
Number of Conductors | 8 # | 8 # | 8 # | 8 # |