Double-shielded twisted pair connection cable. Pair-shielded in aluminium-laminated foil, tin-plated copper braided shielding throughout. Durable with spray-on kink-protection
Length = 3m
Shield Type = S/FTP
Sheath Colour = Blue
Outer Sheath Material = PVC
Wiring Configuration = Straight Through
Connector A Type = RJ45 8P8C
Standards Met = EIA/TIA 568 B.2-1, EN 50173, ISO/IEC 11801, RoHS Compliant
Cable Type = Cat6, Ethernet
Connector A Gender = Male
Connector B Type = RJ45 8P8C
RS Components, Ltd. | |
---|---|
Product Category | Network Cables |
Product Number | 411457 |
Cable Type | Cat 6 |