TE Connectivity Pluggable I/O Cable Assemblies 2159683-2

Description
Body Features Cable Color : Black Configuration Features Number of Pairs : 4 Number of Positions : 8 Number of Signal Positions : 8 Dimensions Outside Cable Diameter : 5.3 MM  [.209 INCH ] Wire Size (MMSQ) : .128 Wire Size (AWG) : 26 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : Yes Other Cable Assembly Length : .1 M  [3.28 FT ] Product Type Features Cable Assembly Type : RJ.5 Cable Style : Discrete Pairs Connector Type (End A) : RJ.5 Plug Connector Type (End B) : RJ.5 Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable I/O Cable Assemblies - 2159683-2 - TE Connectivity
Berwyn, PA, United States
Pluggable I/O Cable Assemblies
2159683-2
Pluggable I/O Cable Assemblies 2159683-2
Body Features Cable Color : Black Configuration Features Number of Pairs : 4 Number of Positions : 8 Number of Signal Positions : 8 Dimensions Outside Cable Diameter : 5.3 MM  [.209 INCH ] Wire Size (MMSQ) : .128 Wire Size (AWG) : 26 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : Yes Other Cable Assembly Length : .1 M  [3.28 FT ] Product Type Features Cable Assembly Type : RJ.5 Cable Style : Discrete Pairs Connector Type (End A) : RJ.5 Plug Connector Type (End B) : RJ.5 Plug

Body Features


  • Cable Color : Black

Configuration Features


  • Number of Pairs : 4
  • Number of Positions : 8
  • Number of Signal Positions : 8

Dimensions


  • Outside Cable Diameter : 5.3 MM  [.209 INCH ]
  • Wire Size (MMSQ) : .128
  • Wire Size (AWG) : 26

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Shielded : Yes

Other


  • Cable Assembly Length : .1 M  [3.28 FT ]

Product Type Features


  • Cable Assembly Type : RJ.5
  • Cable Style : Discrete Pairs
  • Connector Type (End A) : RJ.5 Plug
  • Connector Type (End B) : RJ.5 Plug
Supplier's Site
Modular Cables - 2159683-2-ND - DigiKey
Thief River Falls, MN, United States
Modular Cables
2159683-2-ND
Modular Cables 2159683-2-ND
Modular Cable Plug to Plug 8p8c (RJ Point Five, Ethernet) 3.28' (1.00m) Shielded

Modular Cable Plug to Plug 8p8c (RJ Point Five, Ethernet) 3.28' (1.00m) Shielded

Supplier's Site Datasheet
Cable Assemblies - Modular Cables - 2159683-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
2159683-2
Cable Assemblies - Modular Cables 2159683-2
CABLE MOD 8P8C PLUG-PLUG 3.28'

CABLE MOD 8P8C PLUG-PLUG 3.28'

Supplier's Site
 - 1218240 - RS Components, Ltd.
Corby, Northants, United Kingdom
From TE Connectivity, this RJ.5 cable assembly has an RJ.5 plug at either end. The RJ point five connector system offers a high density Ethernet link for those who desire a lower cost per port while maintaining the convenience of a single connector per channel. The port spacing is on a 7mm centreline, occupying half the space of that of traditional RJ45 Ethernet link. The receptacle and cable assembly have been redesigned to eliminate the undesirable RJ45 split pair configuration, resulting in heightened electrical performance. In addition, the latching feature incorporates an easy-to-use lanyard that will facilitate up to 96 ports on a single line card. Due to the density on the receptacle face, the light from the LEDs is transferred out through the cable boot, bringing the port indicator light closer to the end user. Length = 1m Sheath Colour = Black Cable Type = Category 5e Connector A Type = RJ.5 Connector B Type = RJ.5 Connector B Gender = Male Connector A Gender = Male Connector B = RJ.5 Connector A = RJ.5

From TE Connectivity, this RJ.5 cable assembly has an RJ.5 plug at either end. The RJ point five connector system offers a high density Ethernet link for those who desire a lower cost per port while maintaining the convenience of a single connector per channel. The port spacing is on a 7mm centreline, occupying half the space of that of traditional RJ45 Ethernet link. The receptacle and cable assembly have been redesigned to eliminate the undesirable RJ45 split pair configuration, resulting in heightened electrical performance. In addition, the latching feature incorporates an easy-to-use lanyard that will facilitate up to 96 ports on a single line card. Due to the density on the receptacle face, the light from the LEDs is transferred out through the cable boot, bringing the port indicator light closer to the end user.
Length = 1m
Sheath Colour = Black
Cable Type = Category 5e
Connector A Type = RJ.5
Connector B Type = RJ.5
Connector B Gender = Male
Connector A Gender = Male
Connector B = RJ.5
Connector A = RJ.5

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Network Cables
Product Number 2159683-2 2159683-2-ND 2159683-2 1218240
Product Name Pluggable I/O Cable Assemblies Modular Cables Cable Assemblies - Modular Cables
Cable Length 0.3281 ft (1 dm) 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant RoHS
Application LAN / Ethernet
Cable Type Cat 5 Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - CP3625-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
M8/M12 Cable Assemblies - 1-2273114-4 - TE Connectivity
Specs
Cable Length 4.92 ft (15 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
3 suppliers
High Speed Digital & Data Cable - 440788-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
Microminiature & Nanominiature D Connectors - 1-1589736-5 - TE Connectivity
Specs
Standards / Certifications Not Yet Reviewed for EU ELV
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details