These copper Cat 5e LSOH Patch cords incorporate a low plug suitable for high density applications with an integral strain relief boot to minimise forces on the terminations and to manage the bend radius of the cable. The cable of these patch leads is sheathed in LSOH material making them suitable for internal use.
High performance. Low profile shielded plug. Individually packed with test results. Available in a range of lengths and colours
Length = 1m
Sheath Colour = Grey
Shield Type = FTP
Wiring Configuration = Straight Through
Outer Sheath Material = LSZH
RS Components, Ltd. | |
---|---|
Product Category | Network Cables |
Product Number | 7190725 |
Cable Type | Cat 5 |