24 awg solid conductor, 4 twisted pair cable contained in a polyethylene (PE) jacket. Water-resistant, UV stable, and resistant to abrasion and scuffing . Suitable for outdoor installation, excellent weatherproof characteristics . Allows transmission lengths of 100m
Length = 304m
Shield Type = F/UTP
Sheath Colour = Black
Conductor Strand Type = Solid
Outer Sheath Material = PE
Core Strands = 1/24
American Wire Gauge = 24
Number of Strands = 1
Outer Diameter = 6.1mm
Cable Shape = Twisted Pair
RS Components, Ltd. | |
---|---|
Product Category | Network Cables |
Product Number | 4517057 |
Cable Type | Cat 5 |