HAV27256 - CAT5E PATCH CABLE SHIELDED BLUE - 10FT Protect your network data from EMI/RFI interference Todays mission critical advanced Fast Ethernet and Gigabit computer networks require the stability and reliability of Enhanced Category 5 high-speed cabling to distribute data, voice and video. To protect your high-speed network from noise and electromagnetic interference, use these Shielded Enhanced Cat5 Patch Cables. Each cable meets all Cat 5e TIA/EIA standards. The molded boot provides extra strain-relief and durability.
Connector: Shielded 50-micron gold plated RJ-45 Male to Male
Conductor: 4-pair 24 AWG Stranded STP
Jacket: PVC
Molded boot provides extra strain-relief and durability
Foil shielding with drain wire
Applications: 1000 BASE-T: 100 BASE-T: 10 BASE-T (IEEE 802.3) 4/16 Mbps Token Ring (IEEE 802.5): 100 VG-AnyLAN 100 Mbps TP-PMD (ANSI X3T9.5): 55/155 Mbps ATM Voice
Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other twisted-pair applications in high-noise environments
Wired: TSB 568B (AT&:T 258A)
Certifications: TIA/EIA
HAV27256 - CAT5E PATCH CABLE SHIELDED BLUE - 10FT
Protect your network data from EMI/RFI interference
Todays mission critical advanced Fast Ethernet and Gigabit computer networks require the stability and reliability of Enhanced Category 5 high-speed cabling to distribute data, voice and video. To protect your high-speed network from noise and electromagnetic interference, use these Shielded Enhanced Cat5 Patch Cables. Each cable meets all Cat 5e TIA/EIA standards. The molded boot provides extra strain-relief and durability.
- Connector: Shielded 50-micron gold plated RJ-45 Male to Male
- Conductor: 4-pair 24 AWG Stranded STP
- Jacket: PVC
- Molded boot provides extra strain-relief and durability
- Foil shielding with drain wire
- Applications:
1000 BASE-T: 100 BASE-T: 10 BASE-T (IEEE 802.3)
4/16 Mbps Token Ring (IEEE 802.5): 100 VG-AnyLAN
100 Mbps TP-PMD (ANSI X3T9.5): 55/155 Mbps ATM
Voice
- Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other twisted-pair applications in high-noise environments
- Wired: TSB 568B (AT&:T 258A)
- Certifications: TIA/EIA