CBL ASSY U.FL UMCC PLG-PL 3.937"
AMC Plug to AMC Plug Jumper Assembly
RF Cable Assemblies AMC RAPLG JPR 1.37MM 100MM WHT U.FL Compt
Cable Assembly Coaxial U.FL (UMCC), AMC to U.FL (UMCC), AMC 1.37mm OD Coaxial Cable 3.937" (100.00mm)
Acme Chip Technology Co., Limited | Richardson RFPD | VAST STOCK CO., LIMITED | DigiKey | |
---|---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | A-1PA-137-100W2 | A-1PA-137-100W2 | A-1PA-137-100W2 | ARF2227-ND |
Product Name | Cable Assemblies - Coaxial Cables (RF) | RF Standard Cable Assembly | RF Cable Assemblies | Coaxial Cables (RF) |
Cable Length | 0.3281 ft (1.0000 dm) | 0.3283 ft (1 dm) | 0.3281 ft (1 dm) | 0.3281 ft (1.0000 dm) |
Rated Temperature | -40 to 90 C (-40 to 194 F) | -40 to 90 C (-40 to 194 F) | ||
Application | RF | RF | RF | |
Gender | Male-Male |