CBL ASSY U.FL-CABLE PLUG 5.906"
RF Cable Assemblies RA PLUG/BARE END MED. PROFILE 150MM
Cable Assembly Coaxial U.FL (UMCC) to Cable 1.37mm OD Coaxial Cable 5.906" (150.00mm)
The UMC cable plugs and jack receptacles offer 2.0mm and 2.5mm maximum mated height options with DC to 6 GHz electrical performance. All parts are RoHS compliant and mate with the Hirose U.FL series connectors.
Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | DigiKey | Richardson RFPD | |
---|---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | 415-0108-150 | 415-0108-150 | J10042-ND | 415-0108-150 |
Product Name | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies | Coaxial Cables (RF) | RF Standard Cable Assembly |
Cable Length | 0.4922 ft (1.5 dm) | 0.4921 ft (1.5 dm) | 0.4922 ft (1.5 dm) | 0.4921 ft (1.5 dm) |
Rated Temperature | -40 to 90 C (-40 to 194 F) | -40 to 90 C (-40 to 194 F) | ||
Application | RF | RF | RF | |
Product Type | 1.37 mm Coax |