CBL ASSY U.FL PLUG-PLUG 11.811"
RF Cable Assemblies U.FL TO U.FL M ASBLY 300MM 1.32DIA GRAY
Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 1.32mm OD Coaxial Cable 11.811" (300.00mm)
Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | DigiKey | |
---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | U.FL-2LP-066J1-A-(300) | U.FL-2LP-066J1-A-(300) | U.FL-2LP-066J1-A-(300)-ND |
Product Name | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies | Coaxial Cables (RF) |
Cable Length | 0.9842 ft (3 dm) | 0.9843 ft (3 dm) | 0.9842 ft (3 dm) |