Amphenol RF RF Standard Cable Assembly 095-820-109-30D

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-820-109-30D - Richardson RFPD
Geneva, IL, United States
RF Standard Cable Assembly
095-820-109-30D
RF Standard Cable Assembly 095-820-109-30D
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ARF3246-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF3246-ND
Coaxial Cables (RF) ARF3246-ND
Cable Assembly Coaxial U.FL (UMCC), AMC to Fakra SMB 1.37mm OD Coaxial Cable 11.811" (300.00mm)

Cable Assembly Coaxial U.FL (UMCC), AMC to Fakra SMB 1.37mm OD Coaxial Cable 11.811" (300.00mm)

Supplier's Site Datasheet
RF Cable Assemblies - 095-820-109-30D - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-820-109-30D
RF Cable Assemblies 095-820-109-30D
RF Cable Assemblies FKRA(M)-AMC(M)1.37MM 11.81 Str Blkhd Plug

RF Cable Assemblies FKRA(M)-AMC(M)1.37MM 11.81 Str Blkhd Plug

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-820-109-30D ARF3246-ND 095-820-109-30D
Product Name RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Length 0.9842 ft (3 dm) 0.9842 ft (3 dm) 0.9843 ft (3 dm)
Gender Male-Male
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Large Series - 7-Pole 24V Large Coils - 00552800 - Littelfuse, Inc.
Specs
Application Automotive
View Details
DC Cable - 016-168-XX - JFW Industries, Inc.
JFW Industries, Inc.
Specs
Cable Type Flat Cable
Connector Type 3M #D2510-6002-AR (10 Pin Male Straight) or 3M #3793-5303 (10 Pin Male Right Angle)
Gender Male-Male
View Details
Servo Cable PUR Rexroth Standard - Chainflex® - igusĀ® inc.
Specs
Application Instrumentation and Control; Servo Cable
Cable Shielding Braid
Connector Type Indramat Connector with Flying Leads
View Details
Mini Male to Cut End 3 Pole TPE Cordset - LR0300107 - Alpha Wire
Specs
Application Instrumentation and Control
Product Type Patch
Connector Type Mini M 7/8"
View Details